Essentra Components Bushings, Grommets HG-6

Description
"Circular - 0.492"" (12.50mm) Grommet 0.374"" (9.50mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.492"" (12.50mm) Grommet 0.374"" (9.50mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP455-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP455-ND
Bushings, Grommets RP455-ND
"Circular - 0.492"" (12.50mm) Grommet 0.374"" (9.50mm) Black"

"Circular - 0.492"" (12.50mm) Grommet 0.374"" (9.50mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Essentra Components - 28AH1179 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Essentra Components
28AH1179
Open Grommet; Grommet Type Essentra Components 28AH1179
OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.5MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:9.5MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET; COLOUR:BLACK ROHS COMPLIANT: YES

OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.5MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:9.5MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP455-ND 28AH1179
Product Name Bushings, Grommets Open Grommet; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; VINYL
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/WHT - LN-72S/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details