Essentra Components Bushings, Grommets HG-4

Description
"Circular - 0.374"" (9.50mm) Grommet 0.252"" (6.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.374"" (9.50mm) Grommet 0.252"" (6.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP454-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP454-ND
Bushings, Grommets RP454-ND
"Circular - 0.374"" (9.50mm) Grommet 0.252"" (6.40mm) Black"

"Circular - 0.374"" (9.50mm) Grommet 0.252"" (6.40mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Essentra Components - 28AH1177 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Essentra Components
28AH1177
Open Grommet; Grommet Type Essentra Components 28AH1177
OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:6.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:6.4MM; PANEL THICKNESS MAX:2.4MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET; COLOUR:BLACK ROHS COMPLIANT: YES

OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:6.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:6.4MM; PANEL THICKNESS MAX:2.4MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP454-ND 28AH1177
Product Name Bushings, Grommets Open Grommet; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; VINYL
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details