Essentra Components Bushings, Grommets HG-3

Description
"Circular - 0.305"" (7.75mm) Grommet 0.188"" (4.78mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.305"" (7.75mm) Grommet 0.188"" (4.78mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP452-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP452-ND
Bushings, Grommets RP452-ND
"Circular - 0.305"" (7.75mm) Grommet 0.188"" (4.78mm) Black"

"Circular - 0.305"" (7.75mm) Grommet 0.188"" (4.78mm) Black"

Buy Now Datasheet
Grommet, Tpe, 7.7Mm, Black; Grommet Type Essentra Components - 86AH0619 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 7.7Mm, Black; Grommet Type Essentra Components
86AH0619
Grommet, Tpe, 7.7Mm, Black; Grommet Type Essentra Components 86AH0619
GROMMET, TPE, 7.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:4.8mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:7.7mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 7.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:4.8mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:7.7mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP452-ND 86AH0619
Product Name Bushings, Grommets Grommet, Tpe, 7.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details