Essentra Components Bushings, Grommets HG-18

Description
"Circular - 0.748"" (19.00mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.748"" (19.00mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4120-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4120-ND
Bushings, Grommets RPC4120-ND
"Circular - 0.748"" (19.00mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 0.748"" (19.00mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Tpe, 19Mm, Black; Grommet Type Essentra Components - 66AJ3905 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 19Mm, Black; Grommet Type Essentra Components
66AJ3905
Grommet, Tpe, 19Mm, Black; Grommet Type Essentra Components 66AJ3905
GROMMET, TPE, 19MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:19mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 19MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:19mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4120-ND 66AJ3905
Product Name Bushings, Grommets Grommet, Tpe, 19Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details