Essentra Components Bushings, Grommets HG-17

Description
"Circular - 0.433"" (11.00mm) Grommet 0.315"" (8.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.433"" (11.00mm) Grommet 0.315"" (8.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3080-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3080-ND
Bushings, Grommets RPC3080-ND
"Circular - 0.433"" (11.00mm) Grommet 0.315"" (8.00mm) Black"

"Circular - 0.433"" (11.00mm) Grommet 0.315"" (8.00mm) Black"

Buy Now Datasheet
Grommet, Tpe, 11Mm, Black; Grommet Type Essentra Components - 66AJ3904 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 11Mm, Black; Grommet Type Essentra Components
66AJ3904
Grommet, Tpe, 11Mm, Black; Grommet Type Essentra Components 66AJ3904
GROMMET, TPE, 11MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:11mm; Panel Thickness Max:2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 11MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:11mm; Panel Thickness Max:2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3080-ND 66AJ3904
Product Name Bushings, Grommets Grommet, Tpe, 11Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details