Essentra Components Bushings, Grommets HG-16

Description
"Circular - 1.240"" (31.50mm) Grommet 0.970"" (24.64mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.240"" (31.50mm) Grommet 0.970"" (24.64mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3079-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3079-ND
Bushings, Grommets RPC3079-ND
"Circular - 1.240"" (31.50mm) Grommet 0.970"" (24.64mm) Black"

"Circular - 1.240"" (31.50mm) Grommet 0.970"" (24.64mm) Black"

Buy Now Datasheet
Grommet, Tpe, 31.5Mm, Black; Grommet Type Essentra Components - 66AJ3903 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 31.5Mm, Black; Grommet Type Essentra Components
66AJ3903
Grommet, Tpe, 31.5Mm, Black; Grommet Type Essentra Components 66AJ3903
GROMMET, TPE, 31.5MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:24.6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:31.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 31.5MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:24.6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:31.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3079-ND 66AJ3903
Product Name Bushings, Grommets Grommet, Tpe, 31.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details