Essentra Components Bushings, Grommets HG-10

Description
"Circular - 0.742"" (18.85mm) Grommet 0.610"" (15.49mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.742"" (18.85mm) Grommet 0.610"" (15.49mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1959-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1959-ND
Bushings, Grommets RPC1959-ND
"Circular - 0.742"" (18.85mm) Grommet 0.610"" (15.49mm) Black"

"Circular - 0.742"" (18.85mm) Grommet 0.610"" (15.49mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Essentra Components - 28AH1173 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Essentra Components
28AH1173
Open Grommet; Grommet Type Essentra Components 28AH1173
OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:15.5MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:15.5MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET ROHS COMPLIANT: YES

OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:15.5MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:15.5MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1959-ND 28AH1173
Product Name Bushings, Grommets Open Grommet; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; VINYL
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details