Essentra Components Bushings, Grommets GRS1030151A

Description
"Circular - 0.300"" (7.62mm) Grommet, Sleeved 0.240"" (6.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.300"" (7.62mm) Grommet, Sleeved 0.240"" (6.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6131-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6131-ND
Bushings, Grommets RPC6131-ND
"Circular - 0.300"" (7.62mm) Grommet, Sleeved 0.240"" (6.10mm) Black"

"Circular - 0.300"" (7.62mm) Grommet, Sleeved 0.240"" (6.10mm) Black"

Buy Now Datasheet
Grommet, Pvc, 7.6Mm, Black; Grommet Type Essentra Components - 66AJ3793 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 7.6Mm, Black; Grommet Type Essentra Components
66AJ3793
Grommet, Pvc, 7.6Mm, Black; Grommet Type Essentra Components 66AJ3793
GROMMET, PVC, 7.6MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.6mm; Panel Thickness Max:4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 7.6MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.6mm; Panel Thickness Max:4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6131-ND 66AJ3793
Product Name Bushings, Grommets Grommet, Pvc, 7.6Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details