Essentra Components Bushings, Grommets GRO200121A

Description
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4116-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4116-ND
Bushings, Grommets RPC4116-ND
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"

"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"

Buy Now Datasheet
Grommet, Pvc, 50.8Mm, Black; Grommet Type Essentra Components - 66AJ3792 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 50.8Mm, Black; Grommet Type Essentra Components
66AJ3792
Grommet, Pvc, 50.8Mm, Black; Grommet Type Essentra Components 66AJ3792
GROMMET, PVC, 50.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:44.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:50.8mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 50.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:44.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:50.8mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4116-ND 66AJ3792
Product Name Bushings, Grommets Grommet, Pvc, 50.8Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details