Essentra Components Bushings, Grommets GRO150121A

Description
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4112-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4112-ND
Bushings, Grommets RPC4112-ND
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"

"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"

Buy Now Datasheet
Grommet, Pvc, 38Mm, Black; Grommet Type Essentra Components - 66AJ3788 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 38Mm, Black; Grommet Type Essentra Components
66AJ3788
Grommet, Pvc, 38Mm, Black; Grommet Type Essentra Components 66AJ3788
GROMMET, PVC, 38MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:32mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:38mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRO Series RoHS Compliant: Yes

GROMMET, PVC, 38MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:32mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:38mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4112-ND 66AJ3788
Product Name Bushings, Grommets Grommet, Pvc, 38Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details