Essentra Components Bushings, Grommets GRO125061A

Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4109-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4109-ND
Bushings, Grommets RPC4109-ND
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

Buy Now Datasheet
Grommet, Pvc, 31Mm, Black; Grommet Type Essentra Components - 66AJ3785 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 31Mm, Black; Grommet Type Essentra Components
66AJ3785
Grommet, Pvc, 31Mm, Black; Grommet Type Essentra Components 66AJ3785
GROMMET, PVC, 31MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:31mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 31MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:31mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4109-ND 66AJ3785
Product Name Bushings, Grommets Grommet, Pvc, 31Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 749 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - V80/DBE - V80/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details