Essentra Components Bushings, Grommets GRO125031A

Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO125031A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO125031A-ND
Bushings, Grommets GRO125031A-ND
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

Buy Now Datasheet
Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components - 66AJ3784 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components
66AJ3784
Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components 66AJ3784
GROMMET, PVC, 32MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:32mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 32MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:32mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO125031A-ND 66AJ3784
Product Name Bushings, Grommets Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8478-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-22/NI - CHC-22/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details