Essentra Components Bushings, Grommets GRO081041A

Description
"Circular - 0.813"" (20.65mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.813"" (20.65mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO081041A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO081041A-ND
Bushings, Grommets GRO081041A-ND
"Circular - 0.813"" (20.65mm) Grommet 0.625"" (15.88mm) Black"

"Circular - 0.813"" (20.65mm) Grommet 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet, Pvc, 20.5Mm, Black; Grommet Type Essentra Components - 66AJ3778 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 20.5Mm, Black; Grommet Type Essentra Components
66AJ3778
Grommet, Pvc, 20.5Mm, Black; Grommet Type Essentra Components 66AJ3778
GROMMET, PVC, 20.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20.5mm; Panel Thickness Max:1.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 20.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20.5mm; Panel Thickness Max:1.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO081041A-ND 66AJ3778
Product Name Bushings, Grommets Grommet, Pvc, 20.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH66-CR - APD-KH66-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details