Essentra Components Bushings, Grommets GRO068061A

Description
"Circular - 0.688"" (17.48mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.688"" (17.48mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO068061A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO068061A-ND
Bushings, Grommets GRO068061A-ND
"Circular - 0.688"" (17.48mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 0.688"" (17.48mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Pvc, 17.5Mm, Black; Grommet Type Essentra Components - 66AJ3773 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 17.5Mm, Black; Grommet Type Essentra Components
66AJ3773
Grommet, Pvc, 17.5Mm, Black; Grommet Type Essentra Components 66AJ3773
GROMMET, PVC, 17.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:17.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 17.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:17.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO068061A-ND 66AJ3773
Product Name Bushings, Grommets Grommet, Pvc, 17.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details