Essentra Components Bushings, Grommets GRO062041A

Description
"Circular - 0.625"" (15.88mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4106-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4106-ND
Bushings, Grommets RPC4106-ND
"Circular - 0.625"" (15.88mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 0.625"" (15.88mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components - 66AJ3771 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components
66AJ3771
Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components 66AJ3771
GROMMET, PVC, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:16mm; Panel Thickness Max:1.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:16mm; Panel Thickness Max:1.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4106-ND 66AJ3771
Product Name Bushings, Grommets Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details