Essentra Components Bushings, Grommets GRO062031A

Description
"Circular - 0.625"" (15.88mm) Grommet 0.438"" (11.13mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Grommet 0.438"" (11.13mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO062031A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO062031A-ND
Bushings, Grommets GRO062031A-ND
"Circular - 0.625"" (15.88mm) Grommet 0.438"" (11.13mm) Black"

"Circular - 0.625"" (15.88mm) Grommet 0.438"" (11.13mm) Black"

Buy Now Datasheet
Grommet, Pvc, 15.9Mm, Black; Grommet Type Essentra Components - 66AJ3770 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 15.9Mm, Black; Grommet Type Essentra Components
66AJ3770
Grommet, Pvc, 15.9Mm, Black; Grommet Type Essentra Components 66AJ3770
GROMMET, PVC, 15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:15.9mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:15.9mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO062031A-ND 66AJ3770
Product Name Bushings, Grommets Grommet, Pvc, 15.9Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details