Essentra Components Bushings, Grommets GRO050061A

Description
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4103-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4103-ND
Bushings, Grommets RPC4103-ND
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"

"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"

Buy Now Datasheet
Grommet, Pvc, 12.5Mm, Black; Grommet Type Essentra Components - 66AJ3766 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 12.5Mm, Black; Grommet Type Essentra Components
66AJ3766
Grommet, Pvc, 12.5Mm, Black; Grommet Type Essentra Components 66AJ3766
GROMMET, PVC, 12.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 12.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4103-ND 66AJ3766
Product Name Bushings, Grommets Grommet, Pvc, 12.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details