Essentra Components Bushings, Grommets GRO040061A

Description
"Circular - 0.406"" (10.31mm) Grommet 0.281"" (7.14mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.406"" (10.31mm) Grommet 0.281"" (7.14mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4102-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4102-ND
Bushings, Grommets RPC4102-ND
"Circular - 0.406"" (10.31mm) Grommet 0.281"" (7.14mm) Black"

"Circular - 0.406"" (10.31mm) Grommet 0.281"" (7.14mm) Black"

Buy Now Datasheet
Grommet, Pvc, 10.3Mm, Black; Grommet Type Essentra Components - 66AJ3763 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 10.3Mm, Black; Grommet Type Essentra Components
66AJ3763
Grommet, Pvc, 10.3Mm, Black; Grommet Type Essentra Components 66AJ3763
GROMMET, PVC, 10.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10.3mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 10.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10.3mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4102-ND 66AJ3763
Product Name Bushings, Grommets Grommet, Pvc, 10.3Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details