Essentra Components Bushings, Grommets GRO037091A

Description
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4101-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4101-ND
Bushings, Grommets RPC4101-ND
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components - 66AJ3762 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components
66AJ3762
Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components 66AJ3762
GROMMET, PVC, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4101-ND 66AJ3762
Product Name Bushings, Grommets Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-22/NI - CHC-22/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details