Essentra Components Bushings, Grommets GRO037041A

Description
"Circular - 0.375"" (9.53mm) Grommet 0.281"" (7.14mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Grommet 0.281"" (7.14mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO037041A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO037041A-ND
Bushings, Grommets GRO037041A-ND
"Circular - 0.375"" (9.53mm) Grommet 0.281"" (7.14mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.281"" (7.14mm) Black"

Buy Now Datasheet
Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components - 66AJ3760 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components
66AJ3760
Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components 66AJ3760
GROMMET, PVC, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO037041A-ND 66AJ3760
Product Name Bushings, Grommets Grommet, Pvc, 9.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.1772 inch (4.5 mm)
Material Plastic; Other; Polyethylene
View Details