Essentra Components Bushings, Grommets GRO031121A

Description
"Circular - 0.313"" (7.95mm) Grommet 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.313"" (7.95mm) Grommet 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2282-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2282-ND
Bushings, Grommets RPC2282-ND
"Circular - 0.313"" (7.95mm) Grommet 0.125"" (3.18mm) Black"

"Circular - 0.313"" (7.95mm) Grommet 0.125"" (3.18mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number RPC2282-ND
Product Name Bushings, Grommets
Material Plastic; Poly-Vinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6664622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.8189 inch (20.8 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details