Essentra Components Bushings, Grommets GRO025121A

Description
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1957-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1957-ND
Bushings, Grommets RPC1957-ND
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"

"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"

Buy Now Datasheet
Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components - 86AH0467 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components
86AH0467
Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components 86AH0467
GROMMET, PVC, 6.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.4mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRO Series RoHS Compliant: Yes

GROMMET, PVC, 6.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.4mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1957-ND 86AH0467
Product Name Bushings, Grommets Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH66-WT - APD-KH66-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details