Essentra Components Bushings, Grommets GRO025061A

Description
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO025061A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO025061A-ND
Bushings, Grommets GRO025061A-ND
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"

"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"

Buy Now Datasheet
Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components - 66AJ3756 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components
66AJ3756
Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components 66AJ3756
GROMMET, PVC, 6.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:GRO SeriesRoHS Compliant: Yes

GROMMET, PVC, 6.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:GRO SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO025061A-ND 66AJ3756
Product Name Bushings, Grommets Grommet, Pvc, 6.4Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2414596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.4724 inch (12 mm)
Groove Width 0.1181 inch (3 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details