Essentra Components Bushings, Grommets GRO018031A

Description
"Circular - 0.188"" (4.78mm) Grommet 0.109"" (2.77mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.188"" (4.78mm) Grommet 0.109"" (2.77mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO018031A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO018031A-ND
Bushings, Grommets GRO018031A-ND
"Circular - 0.188"" (4.78mm) Grommet 0.109"" (2.77mm) Black"

"Circular - 0.188"" (4.78mm) Grommet 0.109"" (2.77mm) Black"

Buy Now Datasheet
Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components - 66AJ3752 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components
66AJ3752
Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components 66AJ3752
GROMMET, PVC, 4.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:4.8mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 4.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:4.8mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO018031A-ND 66AJ3752
Product Name Bushings, Grommets Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/CM - S51/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details