Essentra Components Bushings, Grommets GRE34078A

Description
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6106-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6106-ND
Bushings, Grommets RPC6106-ND
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black

Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet, Pvc, Black; Grommet Type Essentra Components - 85AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, Black; Grommet Type Essentra Components
85AH8845
Grommet, Pvc, Black; Grommet Type Essentra Components 85AH8845
GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:6.78mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:6.78mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6106-ND 85AH8845
Product Name Bushings, Grommets Grommet, Pvc, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details