Essentra Components Bushings, Grommets GRE34076A

Description
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6104-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6104-ND
Bushings, Grommets RPC6104-ND
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black

Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet, Pvc, Black; Grommet Type Essentra Components - 85AH8843 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, Black; Grommet Type Essentra Components
85AH8843
Grommet, Pvc, Black; Grommet Type Essentra Components 85AH8843
GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:3.78mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:3.78mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6104-ND 85AH8843
Product Name Bushings, Grommets Grommet, Pvc, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Rubber Grommet - 732 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.4370 inch (11.1 mm)
View Details
2 suppliers