Essentra Components Bushings, Grommets GRD21625375PA

Description
"Circular - 1.625"" (41.28mm) Grommet 1.220"" (31.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.625"" (41.28mm) Grommet 1.220"" (31.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6100-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6100-ND
Bushings, Grommets RPC6100-ND
"Circular - 1.625"" (41.28mm) Grommet 1.220"" (31.00mm) Black"

"Circular - 1.625"" (41.28mm) Grommet 1.220"" (31.00mm) Black"

Buy Now Datasheet
Grommet, Pvc, 42Mm, Black; Grommet Type Essentra Components - 66AJ3751 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 42Mm, Black; Grommet Type Essentra Components
66AJ3751
Grommet, Pvc, 42Mm, Black; Grommet Type Essentra Components 66AJ3751
GROMMET, PVC, 42MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:31mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:42mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 42MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:31mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:42mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6100-ND 66AJ3751
Product Name Bushings, Grommets Grommet, Pvc, 42Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details