Essentra Components Bushings, Grommets GR67M50A

Description
"Circular - 1.990"" (50.50mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.990"" (50.50mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4097-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4097-ND
Bushings, Grommets RPC4097-ND
"Circular - 1.990"" (50.50mm) Grommet Gray"

"Circular - 1.990"" (50.50mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 50.5Mm, Grey; Grommet Type Essentra Components - 66AJ3883 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 50.5Mm, Grey; Grommet Type Essentra Components
66AJ3883
Grommet, Epdm Rubber, 50.5Mm, Grey; Grommet Type Essentra Components 66AJ3883
GROMMET, EPDM RUBBER, 50.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:26mm; Cable Diameter Max:34mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:50.5mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 50.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:26mm; Cable Diameter Max:34mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:50.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4097-ND 66AJ3883
Product Name Bushings, Grommets Grommet, Epdm Rubber, 50.5Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/BLK - S89/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details