Essentra Components Bushings, Grommets GR67M25A

Description
"Circular - 1.000"" (25.40mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4094-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4094-ND
Bushings, Grommets RPC4094-ND
"Circular - 1.000"" (25.40mm) Grommet Gray"

"Circular - 1.000"" (25.40mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 25.5Mm, Grey; Grommet Type Essentra Components - 66AJ3880 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 25.5Mm, Grey; Grommet Type Essentra Components
66AJ3880
Grommet, Epdm Rubber, 25.5Mm, Grey; Grommet Type Essentra Components 66AJ3880
GROMMET, EPDM RUBBER, 25.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:10mm; Cable Diameter Max:17mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:25.5mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 25.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:10mm; Cable Diameter Max:17mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:25.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4094-ND 66AJ3880
Product Name Bushings, Grommets Grommet, Epdm Rubber, 25.5Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1 inch (25.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details