Essentra Components Bushings, Grommets GR67M20A

Description
"Circular - 0.807"" (20.50mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 0.807"" (20.50mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4093-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4093-ND
Bushings, Grommets RPC4093-ND
"Circular - 0.807"" (20.50mm) Grommet Gray"

"Circular - 0.807"" (20.50mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 20.5Mm, Grey; Grommet Type Essentra Components - 66AJ3879 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 20.5Mm, Grey; Grommet Type Essentra Components
66AJ3879
Grommet, Epdm Rubber, 20.5Mm, Grey; Grommet Type Essentra Components 66AJ3879
GROMMET, EPDM RUBBER, 20.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:20.5mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 20.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:20.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4093-ND 66AJ3879
Product Name Bushings, Grommets Grommet, Epdm Rubber, 20.5Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH015-MR - AN-LH015-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details