Essentra Components Bushings, Grommets GR67464123A

Description
"Circular - 1.890"" (48.01mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.890"" (48.01mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6082-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6082-ND
Bushings, Grommets RPC6082-ND
"Circular - 1.890"" (48.01mm) Grommet Gray"

"Circular - 1.890"" (48.01mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components - 66AJ3890 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components
66AJ3890
Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components 66AJ3890
GROMMET, EPDM RUBBER, 48MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:26mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 48MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:26mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6082-ND 66AJ3890
Product Name Bushings, Grommets Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-WT - LS50F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details