Essentra Components Bushings, Grommets GR67464122A

Description
"Circular - 1.496"" (38.00mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.496"" (38.00mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6081-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6081-ND
Bushings, Grommets RPC6081-ND
"Circular - 1.496"" (38.00mm) Grommet Gray"

"Circular - 1.496"" (38.00mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components - 66AJ3889 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components
66AJ3889
Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components 66AJ3889
GROMMET, EPDM RUBBER, 38MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:20mm; Cable Diameter Max:26mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:38mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 38MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:20mm; Cable Diameter Max:26mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:38mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6081-ND 66AJ3889
Product Name Bushings, Grommets Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH260-IV - APD-KH260-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details