Essentra Components Bushings, Grommets GR67464121A

Description
"Circular - 0.492"" (12.50mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 0.492"" (12.50mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6080-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6080-ND
Bushings, Grommets RPC6080-ND
"Circular - 0.492"" (12.50mm) Grommet Gray"

"Circular - 0.492"" (12.50mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 12.5Mm, Grey; Grommet Type Essentra Components - 66AJ3888 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 12.5Mm, Grey; Grommet Type Essentra Components
66AJ3888
Grommet, Epdm Rubber, 12.5Mm, Grey; Grommet Type Essentra Components 66AJ3888
GROMMET, EPDM RUBBER, 12.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:3.5mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 12.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:3.5mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6080-ND 66AJ3888
Product Name Bushings, Grommets Grommet, Epdm Rubber, 12.5Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.4921 inch (12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details