Essentra Components Bushings, Grommets GR6743021A

Description
"Circular - 1.142"" (29.00mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.142"" (29.00mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6079-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6079-ND
Bushings, Grommets RPC6079-ND
"Circular - 1.142"" (29.00mm) Grommet Gray"

"Circular - 1.142"" (29.00mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components - 66AJ3887 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components
66AJ3887
Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components 66AJ3887
GROMMET, EPDM RUBBER, 29MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 29MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6079-ND 66AJ3887
Product Name Bushings, Grommets Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 605661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details