Essentra Components Bushings, Grommets GR6739897A

Description
"Circular - 0.630"" (16.00mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 0.630"" (16.00mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6078-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6078-ND
Bushings, Grommets RPC6078-ND
"Circular - 0.630"" (16.00mm) Grommet Gray"

"Circular - 0.630"" (16.00mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 16Mm, Grey; Grommet Type Essentra Components - 66AJ3886 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 16Mm, Grey; Grommet Type Essentra Components
66AJ3886
Grommet, Epdm Rubber, 16Mm, Grey; Grommet Type Essentra Components 66AJ3886
GROMMET, EPDM RUBBER, 16MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:16mm; Panel Thickness Max:4mmRoHS Compliant: Yes

GROMMET, EPDM RUBBER, 16MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:16mm; Panel Thickness Max:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6078-ND 66AJ3886
Product Name Bushings, Grommets Grommet, Epdm Rubber, 16Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details