Essentra Components Bushings, Grommets GR6734716A

Description
"Circular - 0.906"" (23.01mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 0.906"" (23.01mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5499-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5499-ND
Bushings, Grommets RPC5499-ND
"Circular - 0.906"" (23.01mm) Grommet Gray"

"Circular - 0.906"" (23.01mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 23Mm, Grey; Grommet Type Essentra Components - 66AJ3885 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 23Mm, Grey; Grommet Type Essentra Components
66AJ3885
Grommet, Epdm Rubber, 23Mm, Grey; Grommet Type Essentra Components 66AJ3885
GROMMET, EPDM RUBBER, 23MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:23mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 23MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:23mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC5499-ND 66AJ3885
Product Name Bushings, Grommets Grommet, Epdm Rubber, 23Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.9055 inch (23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details