Essentra Components Bushings, Grommets GR3410A

Description
"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GR3410A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GR3410A-ND
Bushings, Grommets GR3410A-ND
"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"

Buy Now Datasheet
Grommet, Sbr, 19.1Mm-38.1Mm, Black; Grommet Type Essentra Components - 66AJ3877 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 19.1Mm-38.1Mm, Black; Grommet Type Essentra Components
66AJ3877
Grommet, Sbr, 19.1Mm-38.1Mm, Black; Grommet Type Essentra Components 66AJ3877
GROMMET, SBR, 19.1MM-38.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:38.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:11.9mm RoHS Compliant: Yes

GROMMET, SBR, 19.1MM-38.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:38.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:11.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GR3410A-ND 66AJ3877
Product Name Bushings, Grommets Grommet, Sbr, 19.1Mm-38.1Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH170-BL - APD-KH170-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details