Essentra Components Bushings, Grommets GR3405A

Description
"Circular - 2.500"" (63.50mm) Grommet 2.250"" (57.15mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.500"" (63.50mm) Grommet 2.250"" (57.15mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4089-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4089-ND
Bushings, Grommets RPC4089-ND
"Circular - 2.500"" (63.50mm) Grommet 2.250"" (57.15mm) Black"

"Circular - 2.500"" (63.50mm) Grommet 2.250"" (57.15mm) Black"

Buy Now Datasheet
Grommet, Sbr, 57.2Mm-76.2Mm, Black; Grommet Type Essentra Components - 66AJ3874 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 57.2Mm-76.2Mm, Black; Grommet Type Essentra Components
66AJ3874
Grommet, Sbr, 57.2Mm-76.2Mm, Black; Grommet Type Essentra Components 66AJ3874
GROMMET, SBR, 57.2MM-76.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:57.2mm; Cable Diameter Max:76.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:63.5mm; Panel Thickness Max:8.3mm RoHS Compliant: Yes

GROMMET, SBR, 57.2MM-76.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:57.2mm; Cable Diameter Max:76.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:63.5mm; Panel Thickness Max:8.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4089-ND 66AJ3874
Product Name Bushings, Grommets Grommet, Sbr, 57.2Mm-76.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details