Essentra Components Bushings, Grommets GR3384A

Description
"Circular - 0.465"" (11.81mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.465"" (11.81mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GR3384A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GR3384A-ND
Bushings, Grommets GR3384A-ND
"Circular - 0.465"" (11.81mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.465"" (11.81mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Grommet, Sbr, 6.4Mm-19.4Mm, Black; Grommet Type Essentra Components - 66AJ3870 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 6.4Mm-19.4Mm, Black; Grommet Type Essentra Components
66AJ3870
Grommet, Sbr, 6.4Mm-19.4Mm, Black; Grommet Type Essentra Components 66AJ3870
GROMMET, SBR, 6.4MM-19.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:19.4mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:11.8mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

GROMMET, SBR, 6.4MM-19.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:19.4mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:11.8mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GR3384A-ND 66AJ3870
Product Name Bushings, Grommets Grommet, Sbr, 6.4Mm-19.4Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4646 inch (11.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details