Essentra Components Bushings, Grommets GR3383A

Description
"Circular - 1.625"" (41.28mm) Grommet 1.375"" (34.93mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.625"" (41.28mm) Grommet 1.375"" (34.93mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4084-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4084-ND
Bushings, Grommets RPC4084-ND
"Circular - 1.625"" (41.28mm) Grommet 1.375"" (34.93mm) Black"

"Circular - 1.625"" (41.28mm) Grommet 1.375"" (34.93mm) Black"

Buy Now Datasheet
Grommet, Sbr, 34.9Mm-47.6Mm, Black; Grommet Type Essentra Components - 66AJ3869 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 34.9Mm-47.6Mm, Black; Grommet Type Essentra Components
66AJ3869
Grommet, Sbr, 34.9Mm-47.6Mm, Black; Grommet Type Essentra Components 66AJ3869
GROMMET, SBR, 34.9MM-47.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:34.9mm; Cable Diameter Max:47.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:41.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

GROMMET, SBR, 34.9MM-47.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:34.9mm; Cable Diameter Max:47.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:41.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4084-ND 66AJ3869
Product Name Bushings, Grommets Grommet, Sbr, 34.9Mm-47.6Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.63 inch (41.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/BLK - LN-72S/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details