Essentra Components Bushings, Grommets - GR3301A GR3301A

Description
Manufacturer: Essentra Components Win Source Part Number: 1005061-GR3301A Color: Black For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Circular - 2.000" (50.80mm) Panel Thickness: 0.094" (2.39mm) Material: Styrene-Butadiene Rubber (SBR), 60 Durometer Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Grommet Diameter - Inside: 1.500" (38.10mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1005061-GR3301A Color: Black For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Circular - 2.000" (50.80mm) Panel Thickness: 0.094" (2.39mm) Material: Styrene-Butadiene Rubber (SBR), 60 Durometer Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Grommet Diameter - Inside: 1.500" (38.10mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Bushings, Grommets - GR3301A
1005061-GR3301A
Bushings, Grommets - GR3301A 1005061-GR3301A
Manufacturer: Essentra Components Win Source Part Number: 1005061-GR3301A Color: Black For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Circular - 2.000" (50.80mm) Panel Thickness: 0.094" (2.39mm) Material: Styrene-Butadiene Rubber (SBR), 60 Durometer Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Grommet Diameter - Inside: 1.500" (38.10mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Essentra Components
Win Source Part Number: 1005061-GR3301A
Color: Black
For Use With/Related Products: Cable, Wires
Panel Cutout Dimensions: Circular - 2.000" (50.80mm)
Panel Thickness: 0.094" (2.39mm)
Material: Styrene-Butadiene Rubber (SBR), 60 Durometer
Categories: Cables, Wires - Management
Status: Active
Bushing, Grommet Type: Grommet
Diameter - Inside: 1.500" (38.10mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assembly - 491-GR3301A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
491-GR3301A
Cable Assembly 491-GR3301A
GROMMET 1.500" RUBBER BLACK Product overview: GR3301A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GR3301A can be used for catalog matching and distributor lookup.

GROMMET 1.500" RUBBER BLACK Product overview: GR3301A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GR3301A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1005061-GR3301A 491-GR3301A
Product Name Bushings, Grommets - GR3301A Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
ZK2000-7100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details