Essentra Components Bushings, Grommets GR3301A

Description
"Circular - 2.000"" (50.80mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4081-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4081-ND
Bushings, Grommets RPC4081-ND
"Circular - 2.000"" (50.80mm) Grommet 1.500"" (38.10mm) Black"

"Circular - 2.000"" (50.80mm) Grommet 1.500"" (38.10mm) Black"

Buy Now Datasheet
Grommet, Sbr, 38.1Mm-60.3Mm, Black; Grommet Type Essentra Components - 31AJ8711 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 38.1Mm-60.3Mm, Black; Grommet Type Essentra Components
31AJ8711
Grommet, Sbr, 38.1Mm-60.3Mm, Black; Grommet Type Essentra Components 31AJ8711
GROMMET, SBR, 38.1MM-60.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:60.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

GROMMET, SBR, 38.1MM-60.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:60.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4081-ND 31AJ8711
Product Name Bushings, Grommets Grommet, Sbr, 38.1Mm-60.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/BLK - S51/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details