Essentra Components Bushings, Grommets GR3296A

Description
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4080-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4080-ND
Bushings, Grommets RPC4080-ND
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"

"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"

Buy Now Datasheet
Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components - 66AJ3865 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components
66AJ3865
Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components 66AJ3865
GROMMET, SBR, 44.5MM-63.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:44.5mm; Cable Diameter Max:63.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 44.5MM-63.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:44.5mm; Cable Diameter Max:63.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4080-ND 66AJ3865
Product Name Bushings, Grommets Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/WHT - V80/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details