Essentra Components Bushings, Grommets GR3219A

Description
"Circular - 1.000"" (25.40mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4073-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4073-ND
Bushings, Grommets RPC4073-ND
"Circular - 1.000"" (25.40mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 1.000"" (25.40mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Sbr, 12.7Mm-34.9Mm, Black; Grommet Type Essentra Components - 66AJ3857 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 12.7Mm-34.9Mm, Black; Grommet Type Essentra Components
66AJ3857
Grommet, Sbr, 12.7Mm-34.9Mm, Black; Grommet Type Essentra Components 66AJ3857
GROMMET, SBR, 12.7MM-34.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:12.7mm; Cable Diameter Max:34.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:6.8mm RoHS Compliant: Yes

GROMMET, SBR, 12.7MM-34.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:12.7mm; Cable Diameter Max:34.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:6.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4073-ND 66AJ3857
Product Name Bushings, Grommets Grommet, Sbr, 12.7Mm-34.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-22/GB - CHC-22/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details