Essentra Components Bushings, Grommets GR3218A

Description
"Circular - 0.750"" (19.05mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4072-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4072-ND
Bushings, Grommets RPC4072-ND
"Circular - 0.750"" (19.05mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 0.750"" (19.05mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Sbr, 12.7Mm-23.8Mm, Black; Grommet Type Essentra Components - 66AJ3856 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 12.7Mm-23.8Mm, Black; Grommet Type Essentra Components
66AJ3856
Grommet, Sbr, 12.7Mm-23.8Mm, Black; Grommet Type Essentra Components 66AJ3856
GROMMET, SBR, 12.7MM-23.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:12.7mm; Cable Diameter Max:23.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:19.1mm; Panel Thickness Max:4mm RoHS Compliant: Yes

GROMMET, SBR, 12.7MM-23.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:12.7mm; Cable Diameter Max:23.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:19.1mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4072-ND 66AJ3856
Product Name Bushings, Grommets Grommet, Sbr, 12.7Mm-23.8Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details