Essentra Components Bushings, Grommets GR3209A

Description
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4071-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4071-ND
Bushings, Grommets RPC4071-ND
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"

"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"

Buy Now Datasheet
Grommet, Sbr, 9.5Mm-15.9Mm, Black; Grommet Type Essentra Components - 66AJ3855 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 9.5Mm-15.9Mm, Black; Grommet Type Essentra Components
66AJ3855
Grommet, Sbr, 9.5Mm-15.9Mm, Black; Grommet Type Essentra Components 66AJ3855
GROMMET, SBR, 9.5MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:12.7mm; Panel Thickness Max:9.5mm RoHS Compliant: Yes

GROMMET, SBR, 9.5MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:12.7mm; Panel Thickness Max:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4071-ND 66AJ3855
Product Name Bushings, Grommets Grommet, Sbr, 9.5Mm-15.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details