Essentra Components Bushings, Grommets GR3173A

Description
"Circular - 1.703"" (43.26mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.703"" (43.26mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GR3173A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GR3173A-ND
Bushings, Grommets GR3173A-ND
"Circular - 1.703"" (43.26mm) Grommet 1.500"" (38.10mm) Black"

"Circular - 1.703"" (43.26mm) Grommet 1.500"" (38.10mm) Black"

Buy Now Datasheet
Grommet, Sbr, 38.1Mm-53.2Mm, Black; Grommet Type Essentra Components - 66AJ3852 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 38.1Mm-53.2Mm, Black; Grommet Type Essentra Components
66AJ3852
Grommet, Sbr, 38.1Mm-53.2Mm, Black; Grommet Type Essentra Components 66AJ3852
GROMMET, SBR, 38.1MM-53.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:53.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:43.3mm; Panel Thickness Max:13.1mm RoHS Compliant: Yes

GROMMET, SBR, 38.1MM-53.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:53.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:43.3mm; Panel Thickness Max:13.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GR3173A-ND 66AJ3852
Product Name Bushings, Grommets Grommet, Sbr, 38.1Mm-53.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.7 inch (43.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-22/NI - CHC-22/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details