Essentra Components Bushings, Grommets GR3166A

Description
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4068-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4068-ND
Bushings, Grommets RPC4068-ND
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Grommet, Sbr, 6.4Mm-12.7Mm, Black; Grommet Type Essentra Components - 86AH0570 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 6.4Mm-12.7Mm, Black; Grommet Type Essentra Components
86AH0570
Grommet, Sbr, 6.4Mm-12.7Mm, Black; Grommet Type Essentra Components 86AH0570
GROMMET, SBR, 6.4MM-12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:12.7mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

GROMMET, SBR, 6.4MM-12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:12.7mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4068-ND 86AH0570
Product Name Bushings, Grommets Grommet, Sbr, 6.4Mm-12.7Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details