Essentra Components Bushings, Grommets GR3161A

Description
"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4064-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4064-ND
Bushings, Grommets RPC4064-ND
"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"

"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"

Buy Now Datasheet
Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components - 66AJ3848 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components
66AJ3848
Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components 66AJ3848
GROMMET, SBR, 25.4MM-44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:25.4mm; Cable Diameter Max:44.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:34.9mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

GROMMET, SBR, 25.4MM-44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:25.4mm; Cable Diameter Max:44.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:34.9mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4064-ND 66AJ3848
Product Name Bushings, Grommets Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.37 inch (34.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET IVORY - S165-76/CM - S165-76/CM - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details