Essentra Components Bushings, Grommets GR3160A

Description
"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4063-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4063-ND
Bushings, Grommets RPC4063-ND
"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"

Buy Now Datasheet
Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components - 66AJ3847 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components
66AJ3847
Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components 66AJ3847
GROMMET, SBR, 22.2MM-41.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:41.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

GROMMET, SBR, 22.2MM-41.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:41.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4063-ND 66AJ3847
Product Name Bushings, Grommets Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/WHT - S445/WHT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details